Vishay Intertechnology, Inc. RES 1.37 OHM 1/2W 1% 0612 WIDE RCL06121R37FKEA

Description
RES 1.37ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.37ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37 OHM 1/2W 1% 0612 WIDE - RCL06121R37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 1/2W 1% 0612 WIDE
RCL06121R37FKEA
RES 1.37 OHM 1/2W 1% 0612 WIDE RCL06121R37FKEA
RES 1.37ohm 1/2W 1% 0612 WIDE

RES 1.37ohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121R37FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121R37FKEA-ND
Chip Resistor - Surface Mount RCL06121R37FKEA-ND
1.37 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.37 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121R37FKEA RCL06121R37FKEA-ND
Product Name RES 1.37 OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1.37 ohms 1.37 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567509P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details