Vishay Intertechnology, Inc. RES 1.30 OHM .5W 1% 0612 WIDE RCL06121R30FKEA

Description
RES 1.30ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.30ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30 OHM .5W 1% 0612 WIDE - RCL06121R30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30 OHM .5W 1% 0612 WIDE
RCL06121R30FKEA
RES 1.30 OHM .5W 1% 0612 WIDE RCL06121R30FKEA
RES 1.30ohm .5W 1% 0612 WIDE

RES 1.30ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121R30FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121R30FKEA-ND
Chip Resistor - Surface Mount RCL06121R30FKEA-ND
1.3 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.3 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121R30FKEA RCL06121R30FKEA-ND
Product Name RES 1.30 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details