Vishay Intertechnology, Inc. RES 1.24 OHM .5W 1% 0612 WIDE RCL06121R24FKEA

Description
RES 1.24ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.24ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24 OHM .5W 1% 0612 WIDE - RCL06121R24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM .5W 1% 0612 WIDE
RCL06121R24FKEA
RES 1.24 OHM .5W 1% 0612 WIDE RCL06121R24FKEA
RES 1.24ohm .5W 1% 0612 WIDE

RES 1.24ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL06121R24FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121R24FKEA-ND
Chip Resistor - Surface Mount RCL06121R24FKEA-ND
1.24 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.24 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121R24FKEA RCL06121R24FKEA-ND
Product Name RES 1.24 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1.24 ohms 1.24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details