Vishay Precision Group Chip Resistor - Surface Mount RCL06121R00FKEA

Description
1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1.00CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.00CTR-ND
Chip Resistor - Surface Mount RCL1.00CTR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.00CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.00CCT-ND
Chip Resistor - Surface Mount RCL1.00CCT-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1.00CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1.00CDKR-ND
Chip Resistor - Surface Mount RCL1.00CDKR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.00 OHM .5W 1% 0612 WIDE - RCL06121R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM .5W 1% 0612 WIDE
RCL06121R00FKEA
RES 1.00 OHM .5W 1% 0612 WIDE RCL06121R00FKEA
RES 1.00ohm .5W 1% 0612 WIDE

RES 1.00ohm .5W 1% 0612 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL06121R00FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCL06121R00FKEA
Resistors - Chip Resistor - Surface Mount RCL06121R00FKEA
RES SMD 1 OHM 3/4W 1206 WIDE

RES SMD 1 OHM 3/4W 1206 WIDE

Supplier's Site
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay - 40T1810 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay
40T1810
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay 40T1810
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 1 ohm, 500 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 1 ohm, 500 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCL1.00CTR-ND RCL06121R00FKEA RCL06121R00FKEA 40T1810
Product Name Chip Resistor - Surface Mount RES 1.00 OHM .5W 1% 0612 WIDE Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1 Ohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612 Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details