Vishay Precision Group Chip Resistor - Surface Mount RCL06121M00FKEA

Description
1 MOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2346-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2346-2-ND
Chip Resistor - Surface Mount 541-2346-2-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2346-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2346-6-ND
Chip Resistor - Surface Mount 541-2346-6-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2346-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2346-1-ND
Chip Resistor - Surface Mount 541-2346-1-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.00M OHM .5W 1% 0612 WIDE - RCL06121M00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM .5W 1% 0612 WIDE
RCL06121M00FKEA
RES 1.00M OHM .5W 1% 0612 WIDE RCL06121M00FKEA
RES 1.00Mohm .5W 1% 0612 WIDE

RES 1.00Mohm .5W 1% 0612 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL06121M00FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL06121M00FKEA
Resistors - Chip Resistor - Surface Mount RCL06121M00FKEA
RES SMD 1M OHM 3/4W 1206 WIDE

RES SMD 1M OHM 3/4W 1206 WIDE

Supplier's Site
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1 Mohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay - 40T1809 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1 Mohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay
40T1809
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1 Mohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay 40T1809
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 1 Mohm, 500 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 1 Mohm, 500 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2346-2-ND RCL06121M00FKEA RCL06121M00FKEA 40T1809
Product Name Chip Resistor - Surface Mount RES 1.00M OHM .5W 1% 0612 WIDE Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1 Mohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206; Wide 1206 (3216 Metric), 0612 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details