Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL06121K91FKEA

Description
1.91 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.91 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL06121K91FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL06121K91FKEA-ND
Chip Resistor - Surface Mount RCL06121K91FKEA-ND
1.91 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.91 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.91K OHM .5W 1% 0612 WIDE - RCL06121K91FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM .5W 1% 0612 WIDE
RCL06121K91FKEA
RES 1.91K OHM .5W 1% 0612 WIDE RCL06121K91FKEA
RES 1.91Kohm .5W 1% 0612 WIDE

RES 1.91Kohm .5W 1% 0612 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RCL06121K91FKEA-ND RCL06121K91FKEA
Product Name Chip Resistor - Surface Mount RES 1.91K OHM .5W 1% 0612 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details