Vishay Intertechnology, Inc. RES 1.80K OHM .5W 1% 0612 WIDE RCL06121K80FKEA

Description
RES 1.80Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 1.80Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM .5W 1% 0612 WIDE - RCL06121K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM .5W 1% 0612 WIDE
RCL06121K80FKEA
RES 1.80K OHM .5W 1% 0612 WIDE RCL06121K80FKEA
RES 1.80Kohm .5W 1% 0612 WIDE

RES 1.80Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-RCL06121K80FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06121K80FKEADKR-ND
Chip Resistor - Surface Mount 541-RCL06121K80FKEADKR-ND
RES 1.8K OHM 1% 1W 1206 WIDE

RES 1.8K OHM 1% 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06121K80FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06121K80FKEATR-ND
Chip Resistor - Surface Mount 541-RCL06121K80FKEATR-ND
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCL06121K80FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCL06121K80FKEACT-ND
Chip Resistor - Surface Mount 541-RCL06121K80FKEACT-ND
RES 1.8K OHM 1% 1W 1206 WIDE

RES 1.8K OHM 1% 1W 1206 WIDE

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL06121K80FKEA 541-RCL06121K80FKEADKR-ND
Product Name RES 1.80K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers