Thick Film Resistors - SMD 1watt 1Kohms 1% 0612 100ppm Product overview: RCL06121K00FKEA from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL06121K00FKEA can be used for catalog matching and distributor lookup.
1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
1 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
RES 1.00Kohm .5W 1% 0612 WIDE
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 1 kohm, 500 mW, - 1%, 75 V RoHS Compliant: Yes
RES, 1K, 1%, 0.5W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:1kohm; Product Range:RCL Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RCL06121K00FKEA | RCL1.00KCTR-ND | RCL06121K00FKEA | 40T1807 | 12AC1994 |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | RES 1.00K OHM .5W 1% 0612 WIDE | Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1 Kohm, 500 Mw, 1%, 75 V Rohs Compliant Vishay | Res, 1K, 1%, 0.5W, 0612; Resistor Case Style Vishay |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |||
| Operating DC Voltage | 200 volts | 75 volts |