Vishay Intertechnology, Inc. RES 191 OHM .5W 1% 0612 WIDE RCL0612191RFKEA

Description
RES 191ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 191ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM .5W 1% 0612 WIDE - RCL0612191RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM .5W 1% 0612 WIDE
RCL0612191RFKEA
RES 191 OHM .5W 1% 0612 WIDE RCL0612191RFKEA
RES 191ohm .5W 1% 0612 WIDE

RES 191ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2342-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2342-1-ND
Chip Resistor - Surface Mount 541-2342-1-ND
191 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2342-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2342-2-ND
Chip Resistor - Surface Mount 541-2342-2-ND
191 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2342-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2342-6-ND
Chip Resistor - Surface Mount 541-2342-6-ND
191 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612191RFKEA 541-2342-1-ND
Product Name RES 191 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers