Vishay Intertechnology, Inc. RES 191K OHM .5W 1% 0612 WIDE RCL0612191KFKEA

Description
RES 191Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 191Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM .5W 1% 0612 WIDE - RCL0612191KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM .5W 1% 0612 WIDE
RCL0612191KFKEA
RES 191K OHM .5W 1% 0612 WIDE RCL0612191KFKEA
RES 191Kohm .5W 1% 0612 WIDE

RES 191Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612191KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612191KFKEA-ND
Chip Resistor - Surface Mount RCL0612191KFKEA-ND
191 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

191 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612191KFKEA RCL0612191KFKEA-ND
Product Name RES 191K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details