Vishay Intertechnology, Inc. RES 187K OHM .5W 1% 0612 WIDE RCL0612187KFKEA

Description
RES 187Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 187Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM .5W 1% 0612 WIDE - RCL0612187KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM .5W 1% 0612 WIDE
RCL0612187KFKEA
RES 187K OHM .5W 1% 0612 WIDE RCL0612187KFKEA
RES 187Kohm .5W 1% 0612 WIDE

RES 187Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612187KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612187KFKEA-ND
Chip Resistor - Surface Mount RCL0612187KFKEA-ND
187 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

187 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612187KFKEA RCL0612187KFKEA-ND
Product Name RES 187K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details