Vishay Intertechnology, Inc. RES 182K OHM 1/2W 1% 0612 WIDE RCL0612182KFKEA

Description
RES 182Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 182Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/2W 1% 0612 WIDE - RCL0612182KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/2W 1% 0612 WIDE
RCL0612182KFKEA
RES 182K OHM 1/2W 1% 0612 WIDE RCL0612182KFKEA
RES 182Kohm 1/2W 1% 0612 WIDE

RES 182Kohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612182KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612182KFKEA-ND
Chip Resistor - Surface Mount RCL0612182KFKEA-ND
182 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

182 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612182KFKEA RCL0612182KFKEA-ND
Product Name RES 182K OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 182000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details