RES 180ohm 1/2W 5% 0612 WIDE
180 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCL0612180RJNEA | RCL0612180RJNEA-ND |
| Product Name | RES 180 OHM 1/2W 5% 0612 WIDE | Chip Resistor - Surface Mount |
| Resistance Range | 180 ohms | 180 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 to 612 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |