Vishay Intertechnology, Inc. RES 180 OHM 1/2W 1% 0612 WIDE RCL0612180RFKEA

Description
RES 180ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 180ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/2W 1% 0612 WIDE - RCL0612180RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 1% 0612 WIDE
RCL0612180RFKEA
RES 180 OHM 1/2W 1% 0612 WIDE RCL0612180RFKEA
RES 180ohm 1/2W 1% 0612 WIDE

RES 180ohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2341-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2341-2-ND
Chip Resistor - Surface Mount 541-2341-2-ND
180 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2341-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2341-6-ND
Chip Resistor - Surface Mount 541-2341-6-ND
180 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2341-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2341-1-ND
Chip Resistor - Surface Mount 541-2341-1-ND
180 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612180RFKEA 541-2341-2-ND
Product Name RES 180 OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers