Vishay Intertechnology, Inc. RES 178 OHM .5W 1% 0612 WIDE RCL0612178RFKEA

Description
RES 178ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 178ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM .5W 1% 0612 WIDE - RCL0612178RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM .5W 1% 0612 WIDE
RCL0612178RFKEA
RES 178 OHM .5W 1% 0612 WIDE RCL0612178RFKEA
RES 178ohm .5W 1% 0612 WIDE

RES 178ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612178RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612178RFKEA-ND
Chip Resistor - Surface Mount RCL0612178RFKEA-ND
178 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612178RFKEA RCL0612178RFKEA-ND
Product Name RES 178 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details