Vishay Intertechnology, Inc. RES 16.5 OHM .5W 1% 0612 WIDE RCL061216R5FKEA

Description
RES 16.5ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 16.5ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM .5W 1% 0612 WIDE - RCL061216R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM .5W 1% 0612 WIDE
RCL061216R5FKEA
RES 16.5 OHM .5W 1% 0612 WIDE RCL061216R5FKEA
RES 16.5ohm .5W 1% 0612 WIDE

RES 16.5ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061216R5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061216R5FKEA-ND
Chip Resistor - Surface Mount RCL061216R5FKEA-ND
16.5 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

16.5 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061216R5FKEA RCL061216R5FKEA-ND
Product Name RES 16.5 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details