Vishay Intertechnology, Inc. RES 16.9K OHM 1/2W 1% 0612 WIDE RCL061216K9FKEA

Description
RES 16.9Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 16.9Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/2W 1% 0612 WIDE - RCL061216K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/2W 1% 0612 WIDE
RCL061216K9FKEA
RES 16.9K OHM 1/2W 1% 0612 WIDE RCL061216K9FKEA
RES 16.9Kohm 1/2W 1% 0612 WIDE

RES 16.9Kohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061216K9FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061216K9FKEA-ND
Chip Resistor - Surface Mount RCL061216K9FKEA-ND
16.9 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061216K9FKEA RCL061216K9FKEA-ND
Product Name RES 16.9K OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details