Vishay Intertechnology, Inc. RES 16K OHM 1/2W 5% 0612 WIDE RCL061216K0JNEA

Description
RES 16Kohm 1/2W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 16Kohm 1/2W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/2W 5% 0612 WIDE - RCL061216K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 5% 0612 WIDE
RCL061216K0JNEA
RES 16K OHM 1/2W 5% 0612 WIDE RCL061216K0JNEA
RES 16Kohm 1/2W 5% 0612 WIDE

RES 16Kohm 1/2W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061216K0JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061216K0JNEA-ND
Chip Resistor - Surface Mount RCL061216K0JNEA-ND
16 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

16 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061216K0JNEA RCL061216K0JNEA-ND
Product Name RES 16K OHM 1/2W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 16000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers