Vishay Intertechnology, Inc. RES 15.4 OHM .5W 1% 0612 WIDE RCL061215R4FKEA

Description
RES 15.4ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 15.4ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM .5W 1% 0612 WIDE - RCL061215R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM .5W 1% 0612 WIDE
RCL061215R4FKEA
RES 15.4 OHM .5W 1% 0612 WIDE RCL061215R4FKEA
RES 15.4ohm .5W 1% 0612 WIDE

RES 15.4ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061215R4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061215R4FKEA-ND
Chip Resistor - Surface Mount RCL061215R4FKEA-ND
15.4 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061215R4FKEA RCL061215R4FKEA-ND
Product Name RES 15.4 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
3 suppliers