Vishay Intertechnology, Inc. RES 15.8K OHM .5W 1% 0612 WIDE RCL061215K8FKEA

Description
RES 15.8Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 15.8Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM .5W 1% 0612 WIDE - RCL061215K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM .5W 1% 0612 WIDE
RCL061215K8FKEA
RES 15.8K OHM .5W 1% 0612 WIDE RCL061215K8FKEA
RES 15.8Kohm .5W 1% 0612 WIDE

RES 15.8Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061215K8FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061215K8FKEA-ND
Chip Resistor - Surface Mount RCL061215K8FKEA-ND
15.8 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061215K8FKEA RCL061215K8FKEA-ND
Product Name RES 15.8K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD244JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers