Vishay Intertechnology, Inc. RES 15.4K OHM .5W 1% 0612 WIDE RCL061215K4FKEA

Description
RES 15.4Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 15.4Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM .5W 1% 0612 WIDE - RCL061215K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM .5W 1% 0612 WIDE
RCL061215K4FKEA
RES 15.4K OHM .5W 1% 0612 WIDE RCL061215K4FKEA
RES 15.4Kohm .5W 1% 0612 WIDE

RES 15.4Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061215K4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061215K4FKEA-ND
Chip Resistor - Surface Mount RCL061215K4FKEA-ND
15.4 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

15.4 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061215K4FKEA RCL061215K4FKEA-ND
Product Name RES 15.4K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 15400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details