Vishay Intertechnology, Inc. RES 158 OHM 1/2W 1% 0612 WIDE RCL0612158RFKEA

Description
RES 158ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 158ohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/2W 1% 0612 WIDE - RCL0612158RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/2W 1% 0612 WIDE
RCL0612158RFKEA
RES 158 OHM 1/2W 1% 0612 WIDE RCL0612158RFKEA
RES 158ohm 1/2W 1% 0612 WIDE

RES 158ohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612158RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612158RFKEA-ND
Chip Resistor - Surface Mount RCL0612158RFKEA-ND
158 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612158RFKEA RCL0612158RFKEA-ND
Product Name RES 158 OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details