Vishay Intertechnology, Inc. RES 158K OHM 1/2W 1% 0612 WIDE RCL0612158KFKEA

Description
RES 158Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 158Kohm 1/2W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/2W 1% 0612 WIDE - RCL0612158KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/2W 1% 0612 WIDE
RCL0612158KFKEA
RES 158K OHM 1/2W 1% 0612 WIDE RCL0612158KFKEA
RES 158Kohm 1/2W 1% 0612 WIDE

RES 158Kohm 1/2W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612158KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612158KFKEA-ND
Chip Resistor - Surface Mount RCL0612158KFKEA-ND
158 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

158 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612158KFKEA RCL0612158KFKEA-ND
Product Name RES 158K OHM 1/2W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 158000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details