Vishay Intertechnology, Inc. RES 150 OHM .5W 5% 0612 WIDE RCL0612150RJNEA

Description
RES 150ohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 150ohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM .5W 5% 0612 WIDE - RCL0612150RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM .5W 5% 0612 WIDE
RCL0612150RJNEA
RES 150 OHM .5W 5% 0612 WIDE RCL0612150RJNEA
RES 150ohm .5W 5% 0612 WIDE

RES 150ohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2337-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2337-2-ND
Chip Resistor - Surface Mount 541-2337-2-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2337-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2337-6-ND
Chip Resistor - Surface Mount 541-2337-6-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2337-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2337-1-ND
Chip Resistor - Surface Mount 541-2337-1-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612150RJNEA 541-2337-2-ND
Product Name RES 150 OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers