Vishay Intertechnology, Inc. RES 147 OHM .5W 1% 0612 WIDE RCL0612147RFKEA

Description
RES 147ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 147ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM .5W 1% 0612 WIDE - RCL0612147RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM .5W 1% 0612 WIDE
RCL0612147RFKEA
RES 147 OHM .5W 1% 0612 WIDE RCL0612147RFKEA
RES 147ohm .5W 1% 0612 WIDE

RES 147ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612147RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612147RFKEA-ND
Chip Resistor - Surface Mount RCL0612147RFKEA-ND
147 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

147 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612147RFKEA RCL0612147RFKEA-ND
Product Name RES 147 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers