Vishay Intertechnology, Inc. RES 143 OHM .5W 1% 0612 WIDE RCL0612143RFKEA

Description
RES 143ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 143ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM .5W 1% 0612 WIDE - RCL0612143RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM .5W 1% 0612 WIDE
RCL0612143RFKEA
RES 143 OHM .5W 1% 0612 WIDE RCL0612143RFKEA
RES 143ohm .5W 1% 0612 WIDE

RES 143ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612143RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612143RFKEA-ND
Chip Resistor - Surface Mount RCL0612143RFKEA-ND
143 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612143RFKEA RCL0612143RFKEA-ND
Product Name RES 143 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details