RES 13.7ohm 1/2W 1% 0612 WIDE
13.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCL061213R7FKEA | RCL061213R7FKEA-ND |
| Product Name | RES 13.7 OHM 1/2W 1% 0612 WIDE | Chip Resistor - Surface Mount |
| Resistance Range | 13.7 ohms | 13.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 to 612 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |