Vishay Intertechnology, Inc. RES 137 OHM .5W 1% 0612 WIDE RCL0612137RFKEA

Description
RES 137ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 137ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM .5W 1% 0612 WIDE - RCL0612137RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM .5W 1% 0612 WIDE
RCL0612137RFKEA
RES 137 OHM .5W 1% 0612 WIDE RCL0612137RFKEA
RES 137ohm .5W 1% 0612 WIDE

RES 137ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612137RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612137RFKEA-ND
Chip Resistor - Surface Mount RCL0612137RFKEA-ND
137 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612137RFKEA RCL0612137RFKEA-ND
Product Name RES 137 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176768-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details