Vishay Intertechnology, Inc. RES 12.7 OHM .5W 1% 0612 WIDE RCL061212R7FKEA

Description
RES 12.7ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 12.7ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM .5W 1% 0612 WIDE - RCL061212R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM .5W 1% 0612 WIDE
RCL061212R7FKEA
RES 12.7 OHM .5W 1% 0612 WIDE RCL061212R7FKEA
RES 12.7ohm .5W 1% 0612 WIDE

RES 12.7ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061212R7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061212R7FKEA-ND
Chip Resistor - Surface Mount RCL061212R7FKEA-ND
12.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061212R7FKEA RCL061212R7FKEA-ND
Product Name RES 12.7 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details