Vishay Intertechnology, Inc. RES 11.3K OHM .5W 1% 0612 WIDE RCL061211K3FKEA

Description
RES 11.3Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 11.3Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM .5W 1% 0612 WIDE - RCL061211K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM .5W 1% 0612 WIDE
RCL061211K3FKEA
RES 11.3K OHM .5W 1% 0612 WIDE RCL061211K3FKEA
RES 11.3Kohm .5W 1% 0612 WIDE

RES 11.3Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061211K3FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061211K3FKEA-ND
Chip Resistor - Surface Mount RCL061211K3FKEA-ND
11.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

11.3 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061211K3FKEA RCL061211K3FKEA-ND
Product Name RES 11.3K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details