Vishay Intertechnology, Inc. RES 11K OHM .5W 5% 0612 WIDE RCL061211K0JNEA

Description
RES 11Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 11Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM .5W 5% 0612 WIDE - RCL061211K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM .5W 5% 0612 WIDE
RCL061211K0JNEA
RES 11K OHM .5W 5% 0612 WIDE RCL061211K0JNEA
RES 11Kohm .5W 5% 0612 WIDE

RES 11Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061211K0JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061211K0JNEA-ND
Chip Resistor - Surface Mount RCL061211K0JNEA-ND
11 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL061211K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL061211K0JNEA
Chip Resistor - Surface Mount RCL061211K0JNEA
RES SMD 11K OHM 3/4W 1206 WIDE

RES SMD 11K OHM 3/4W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL061211K0JNEA RCL061211K0JNEA-ND RCL061211K0JNEA
Product Name RES 11K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 11000 ohms 11000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts 0.7500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers