Vishay Intertechnology, Inc. RES 11.0K OHM .5W 1% 0612 WIDE RCL061211K0FKEA

Description
RES 11.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 11.0Kohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM .5W 1% 0612 WIDE - RCL061211K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM .5W 1% 0612 WIDE
RCL061211K0FKEA
RES 11.0K OHM .5W 1% 0612 WIDE RCL061211K0FKEA
RES 11.0Kohm .5W 1% 0612 WIDE

RES 11.0Kohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061211K0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061211K0FKEA-ND
Chip Resistor - Surface Mount RCL061211K0FKEA-ND
11 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

11 kOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061211K0FKEA RCL061211K0FKEA-ND
Product Name RES 11.0K OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers