Vishay Intertechnology, Inc. RES 110 OHM .5W 5% 0612 WIDE RCL0612110RJNEA

Description
RES 110ohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 110ohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM .5W 5% 0612 WIDE - RCL0612110RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM .5W 5% 0612 WIDE
RCL0612110RJNEA
RES 110 OHM .5W 5% 0612 WIDE RCL0612110RJNEA
RES 110ohm .5W 5% 0612 WIDE

RES 110ohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612110RJNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612110RJNEA-ND
Chip Resistor - Surface Mount RCL0612110RJNEA-ND
110 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612110RJNEA RCL0612110RJNEA-ND
Product Name RES 110 OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers