Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL0612110RFKEA

Description
110 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2334-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2334-2-ND
Chip Resistor - Surface Mount 541-2334-2-ND
110 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2334-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2334-1-ND
Chip Resistor - Surface Mount 541-2334-1-ND
110 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2334-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2334-6-ND
Chip Resistor - Surface Mount 541-2334-6-ND
110 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 110 OHM .5W 1% 0612 WIDE - RCL0612110RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM .5W 1% 0612 WIDE
RCL0612110RFKEA
RES 110 OHM .5W 1% 0612 WIDE RCL0612110RFKEA
RES 110ohm .5W 1% 0612 WIDE

RES 110ohm .5W 1% 0612 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL0612110RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL0612110RFKEA
Resistors - Chip Resistor - Surface Mount RCL0612110RFKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-2334-2-ND RCL0612110RFKEA RCL0612110RFKEA
Product Name Chip Resistor - Surface Mount RES 110 OHM .5W 1% 0612 WIDE Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details