Vishay Intertechnology, Inc. RES 10.5 OHM .5W 1% 0612 WIDE RCL061210R5FKEA

Description
RES 10.5ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 10.5ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM .5W 1% 0612 WIDE - RCL061210R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM .5W 1% 0612 WIDE
RCL061210R5FKEA
RES 10.5 OHM .5W 1% 0612 WIDE RCL061210R5FKEA
RES 10.5ohm .5W 1% 0612 WIDE

RES 10.5ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL061210R5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL061210R5FKEA-ND
Chip Resistor - Surface Mount RCL061210R5FKEA-ND
10.5 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061210R5FKEA RCL061210R5FKEA-ND
Product Name RES 10.5 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details