Vishay Intertechnology, Inc. RES 10K OHM .5W 5% 0612 WIDE RCL061210K0JNEA

Description
RES 10Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet
Description
RES 10Kohm .5W 5% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM .5W 5% 0612 WIDE - RCL061210K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM .5W 5% 0612 WIDE
RCL061210K0JNEA
RES 10K OHM .5W 5% 0612 WIDE RCL061210K0JNEA
RES 10Kohm .5W 5% 0612 WIDE

RES 10Kohm .5W 5% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL10KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10KDDKR-ND
Chip Resistor - Surface Mount RCL10KDDKR-ND
10 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL10KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10KDCT-ND
Chip Resistor - Surface Mount RCL10KDCT-ND
10 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL10KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL10KDTR-ND
Chip Resistor - Surface Mount RCL10KDTR-ND
10 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL061210K0JNEA RCL10KDDKR-ND
Product Name RES 10K OHM .5W 5% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details