Vishay Intertechnology, Inc. RES 105 OHM .5W 1% 0612 WIDE RCL0612105RFKEA

Description
RES 105ohm .5W 1% 0612 WIDE
Request a Quote Datasheet
Description
RES 105ohm .5W 1% 0612 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM .5W 1% 0612 WIDE - RCL0612105RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM .5W 1% 0612 WIDE
RCL0612105RFKEA
RES 105 OHM .5W 1% 0612 WIDE RCL0612105RFKEA
RES 105ohm .5W 1% 0612 WIDE

RES 105ohm .5W 1% 0612 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL0612105RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL0612105RFKEA-ND
Chip Resistor - Surface Mount RCL0612105RFKEA-ND
105 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

105 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL0612105RFKEA RCL0612105RFKEA-ND
Product Name RES 105 OHM .5W 1% 0612 WIDE Chip Resistor - Surface Mount
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 to 612 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details