100 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
100 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
100 Ohms ±5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200 Thick Film
RES 100ohm .5W 5% 0612 WIDE
RES SMD 100 OHM 3/4W 1206 WIDE
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL100DCT-ND | RCL0612100RJNEA | RCL0612100RJNEA |
| Product Name | Chip Resistor - Surface Mount | RES 100 OHM .5W 5% 0612 WIDE | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; Wide 1206 | 1206; Wide 1206 (3216 Metric), 0612 | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |