9.76 kOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Automotive AEC-Q200 Thick Film
RES SMD 9.76K OHM 1/4W 0604 WIDE
RES SMD 9.76K OHM 1/4W 0604 WIDE
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | RCL04069K76FKEA-ND | RCL04069K76FKEA | RCL04069K76FKEA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Wide 0604 | Wide 0604 (1610 Metric), 0406 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |