Vishay Intertechnology, Inc. RES 4.99K OHM 1/4W 1% 1206 SMD RCG12064K99FKEA

Description
RES 4.99Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.99Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/4W 1% 1206 SMD - RCG12064K99FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/4W 1% 1206 SMD
RCG12064K99FKEA
RES 4.99K OHM 1/4W 1% 1206 SMD RCG12064K99FKEA
RES 4.99Kohm 1/4W 1% 1206 SMD

RES 4.99Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-RCG12064K99FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG12064K99FKEADKR-ND
Chip Resistor - Surface Mount 541-RCG12064K99FKEADKR-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCG12064K99FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG12064K99FKEACT-ND
Chip Resistor - Surface Mount 541-RCG12064K99FKEACT-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCG12064K99FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG12064K99FKEATR-ND
Chip Resistor - Surface Mount 541-RCG12064K99FKEATR-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG12064K99FKEA 541-RCG12064K99FKEADKR-ND
Product Name RES 4.99K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details