Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG1206470RJNEA

Description
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1872-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1872-2-ND
Chip Resistor - Surface Mount 541-1872-2-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1872-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1872-1-ND
Chip Resistor - Surface Mount 541-1872-1-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1872-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1872-6-ND
Chip Resistor - Surface Mount 541-1872-6-ND
470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

470 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
RES 470 OHM 1/4W 5% 1206 SMD - RCG1206470RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 5% 1206 SMD
RCG1206470RJNEA
RES 470 OHM 1/4W 5% 1206 SMD RCG1206470RJNEA
RES 470ohm 1/4W 5% 1206 SMD

RES 470ohm 1/4W 5% 1206 SMD

Supplier's Site
Res, 470R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay - 84AH8516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
84AH8516
Res, 470R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay 84AH8516
RES, 470R, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 470R, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1872-2-ND RCG1206470RJNEA 84AH8516
Product Name Chip Resistor - Surface Mount RES 470 OHM 1/4W 5% 1206 SMD Res, 470R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details