Vishay Intertechnology, Inc. RES 2.2 OHM 1/4W 5% 1206 SMD RCG12062R20JNEA

Description
RES 2.2ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 2.2ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1/4W 5% 1206 SMD - RCG12062R20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/4W 5% 1206 SMD
RCG12062R20JNEA
RES 2.2 OHM 1/4W 5% 1206 SMD RCG12062R20JNEA
RES 2.2ohm 1/4W 5% 1206 SMD

RES 2.2ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1865-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1865-2-ND
Chip Resistor - Surface Mount 541-1865-2-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1865-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1865-6-ND
Chip Resistor - Surface Mount 541-1865-6-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1865-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1865-1-ND
Chip Resistor - Surface Mount 541-1865-1-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG12062R20JNEA 541-1865-2-ND
Product Name RES 2.2 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details