Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCG12062K20JNEA

Description
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1874-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1874-6-ND
Chip Resistor - Surface Mount 541-1874-6-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1874-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1874-2-ND
Chip Resistor - Surface Mount 541-1874-2-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1874-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1874-1-ND
Chip Resistor - Surface Mount 541-1874-1-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
RES 2.2 OHM 1/4W 5% 1206 SMD - RCG12062K20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/4W 5% 1206 SMD
RCG12062K20JNEA
RES 2.2 OHM 1/4W 5% 1206 SMD RCG12062K20JNEA
RES 2.2ohm 1/4W 5% 1206 SMD

RES 2.2ohm 1/4W 5% 1206 SMD

Supplier's Site
Res, 2K2, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay - 33AK3608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay
33AK3608
Res, 2K2, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay 33AK3608
RES, 2K2, 5%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 2K2, 5%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCG12062K20JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG12062K20JNEA
Resistors - Chip Resistor - Surface Mount RCG12062K20JNEA
RES 2.2K OHM 5% 1/4W 1206

RES 2.2K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1874-6-ND RCG12062K20JNEA 33AK3608 RCG12062K20JNEA
Product Name Chip Resistor - Surface Mount RES 2.2 OHM 1/4W 5% 1206 SMD Res, 2K2, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 (3216 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details