Vishay Intertechnology, Inc. RES 2 OHM 1/4W 1% 1206 SMD RCG12062K00FKEA

Description
RES 2ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1/4W 1% 1206 SMD - RCG12062K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1/4W 1% 1206 SMD
RCG12062K00FKEA
RES 2 OHM 1/4W 1% 1206 SMD RCG12062K00FKEA
RES 2ohm 1/4W 1% 1206 SMD

RES 2ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1856-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1856-2-ND
Chip Resistor - Surface Mount 541-1856-2-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1856-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1856-1-ND
Chip Resistor - Surface Mount 541-1856-1-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1856-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1856-6-ND
Chip Resistor - Surface Mount 541-1856-6-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCG12062K00FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG12062K00FKEA
Resistors - Chip Resistor - Surface Mount RCG12062K00FKEA
RES 2K OHM 1% 1/4W 1206

RES 2K OHM 1% 1/4W 1206

Supplier's Site
Res, 2K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay - 33AK3607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay
33AK3607
Res, 2K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay 33AK3607
RES, 2K, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 2K, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCG12062K00FKEA 541-1856-2-ND RCG12062K00FKEA 33AK3607
Product Name RES 2 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 2 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details