Vishay Intertechnology, Inc. RES 1 OHM 1/4W 5% 1206 SMD RCG12061R00JNEA

Description
RES 1ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 1ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/4W 5% 1206 SMD - RCG12061R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/4W 5% 1206 SMD
RCG12061R00JNEA
RES 1 OHM 1/4W 5% 1206 SMD RCG12061R00JNEA
RES 1ohm 1/4W 5% 1206 SMD

RES 1ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1864-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1864-6-ND
Chip Resistor - Surface Mount 541-1864-6-ND
1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1864-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1864-1-ND
Chip Resistor - Surface Mount 541-1864-1-ND
1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1864-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1864-2-ND
Chip Resistor - Surface Mount 541-1864-2-ND
1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 1R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay - 84AH8510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
84AH8510
Res, 1R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay 84AH8510
RES, 1R, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1R, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG12061R00JNEA 541-1864-6-ND 84AH8510
Product Name RES 1 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, 1R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details