Vishay Intertechnology, Inc. RES 1.5 OHM 1/4W 1% 1206 SMD RCG12061K50FKEA

Description
RES 1.5ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1.5ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/4W 1% 1206 SMD - RCG12061K50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/4W 1% 1206 SMD
RCG12061K50FKEA
RES 1.5 OHM 1/4W 1% 1206 SMD RCG12061K50FKEA
RES 1.5ohm 1/4W 1% 1206 SMD

RES 1.5ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1855-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1855-2-ND
Chip Resistor - Surface Mount 541-1855-2-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1855-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1855-6-ND
Chip Resistor - Surface Mount 541-1855-6-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1855-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1855-1-ND
Chip Resistor - Surface Mount 541-1855-1-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCG12061K50FKEA 541-1855-2-ND
Product Name RES 1.5 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details