Vishay Intertechnology, Inc. RES 1 OHM 1/4W 1% 1206 SMD RCG12061K00FKEA

Description
RES 1ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 1ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/4W 1% 1206 SMD - RCG12061K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/4W 1% 1206 SMD
RCG12061K00FKEA
RES 1 OHM 1/4W 1% 1206 SMD RCG12061K00FKEA
RES 1ohm 1/4W 1% 1206 SMD

RES 1ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1854-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1854-2-ND
Chip Resistor - Surface Mount 541-1854-2-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1854-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1854-6-ND
Chip Resistor - Surface Mount 541-1854-6-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1854-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1854-1-ND
Chip Resistor - Surface Mount 541-1854-1-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 1K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay - 84AH8508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
84AH8508
Res, 1K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay 84AH8508
RES, 1K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG12061K00FKEA 541-1854-2-ND 84AH8508
Product Name RES 1 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, 1K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details