Vishay Intertechnology, Inc. RES 10K OHM 1/4W 5% 1206 SMD RCG120610K0JNEA

Description
RES 10Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 5% 1206 SMD - RCG120610K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 5% 1206 SMD
RCG120610K0JNEA
RES 10K OHM 1/4W 5% 1206 SMD RCG120610K0JNEA
RES 10Kohm 1/4W 5% 1206 SMD

RES 10Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1878-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1878-1-ND
Chip Resistor - Surface Mount 541-1878-1-ND
10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1878-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1878-6-ND
Chip Resistor - Surface Mount 541-1878-6-ND
10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1878-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1878-2-ND
Chip Resistor - Surface Mount 541-1878-2-ND
10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 10K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay - 84AH8511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay
84AH8511
Res, 10K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay 84AH8511
RES, 10K, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCG120610K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCG120610K0JNEA
Chip Resistor - Surface Mount RCG120610K0JNEA
RES SMD 10K OHM 5% 1/4W 1206

RES SMD 10K OHM 5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCG120610K0JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCG120610K0JNEA
Resistors - Chip Resistor - Surface Mount RCG120610K0JNEA
RES 10K OHM 5% 1/4W 1206

RES 10K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RCG120610K0JNEA 541-1878-1-ND 84AH8511 RCG120610K0JNEA RCG120610K0JNEA
Product Name RES 10K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, 10K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data