Vishay Intertechnology, Inc. RES 100K OHM 1/4W 1% 1206 SMD RCG1206100KFKEA

Description
RES 100Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 1% 1206 SMD - RCG1206100KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 1% 1206 SMD
RCG1206100KFKEA
RES 100K OHM 1/4W 1% 1206 SMD RCG1206100KFKEA
RES 100Kohm 1/4W 1% 1206 SMD

RES 100Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-RCG1206100KFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG1206100KFKEATR-ND
Chip Resistor - Surface Mount 541-RCG1206100KFKEATR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCG1206100KFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG1206100KFKEADKR-ND
Chip Resistor - Surface Mount 541-RCG1206100KFKEADKR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCG1206100KFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCG1206100KFKEACT-ND
Chip Resistor - Surface Mount 541-RCG1206100KFKEACT-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay - 33AK3606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay
33AK3606
Res, 100K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay 33AK3606
RES, 100K, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 100K, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCG1206100KFKEA 541-RCG1206100KFKEATR-ND 33AK3606
Product Name RES 100K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, 100K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details