0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES 0.0ohm 1/4W JUMP 1206 SMD
JUMPER, 0R, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-1890-2-ND | RCG12060000Z0EA | 84AH8507 |
| Product Name | Chip Resistor - Surface Mount | RES 0.0 OHM 1/4W JUMP 1206 SMD | Jumper, 0R, 0.25W, 1206, Thick Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 |